Lenovo logo

Lenovo IdeaPad 510-15IKB Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43219
Info modified on:
23 Jan 2025, 19:03:16
Short summary description Lenovo IdeaPad 510-15IKB Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home White:

Lenovo IdeaPad 510-15IKB, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1.13 TB

Long summary description Lenovo IdeaPad 510-15IKB Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home White:

Lenovo IdeaPad 510-15IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.