Lenovo logo

Lenovo IdeaPad 310-15ABR AMD A12 A12-9700P Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55726
Info modified on:
25 Jan 2025, 22:21:46
Short summary description Lenovo IdeaPad 310-15ABR AMD A12 A12-9700P Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad 310-15ABR, AMD A12, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 310-15ABR AMD A12 A12-9700P Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad 310-15ABR. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor: A12-9700P, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.