Lenovo logo

Lenovo IdeaPad Miix 310-10ICR Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68431
Info modified on:
10 Aug 2024, 09:24:08
Short summary description Lenovo IdeaPad Miix 310-10ICR Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver:

Lenovo IdeaPad Miix 310-10ICR, 25.6 cm (10.1"), 1280 x 800 pixels, 64 GB, 2 GB, Windows 10 Home, Black, Silver

Long summary description Lenovo IdeaPad Miix 310-10ICR Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver:

Lenovo IdeaPad Miix 310-10ICR. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor: x5-Z8350. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 580 g. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.