Lenovo logo

Lenovo Yoga 510-14AST AMD A9 A9-9410 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD AMD Radeon R5 M430 Windows 10 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172072
Info modified on:
25 Jan 2025, 22:38:49
Short summary description Lenovo Yoga 510-14AST AMD A9 A9-9410 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD AMD Radeon R5 M430 Windows 10 Black:

Lenovo Yoga 510-14AST, AMD A9, 2.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo Yoga 510-14AST AMD A9 A9-9410 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD AMD Radeon R5 M430 Windows 10 Black:

Lenovo Yoga 510-14AST. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD A9, Processor: A9-9410, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.