Lenovo logo

Lenovo Yoga 510 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105067
Info modified on:
02 Jun 2025, 18:22:52
Short summary description Lenovo Yoga 510 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home White:

Lenovo Yoga 510, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo Yoga 510 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home White:

Lenovo Yoga 510. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.