Lenovo logo

Lenovo IdeaPad 100S-14IBR Intel® Celeron® N3050 Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 64 GB Windows 10 Home

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79463
Info modified on:
29 Jan 2025, 19:14:03
Short summary description Lenovo IdeaPad 100S-14IBR Intel® Celeron® N3050 Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 64 GB Windows 10 Home:

Lenovo IdeaPad 100S-14IBR, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description Lenovo IdeaPad 100S-14IBR Intel® Celeron® N3050 Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 64 GB Windows 10 Home:

Lenovo IdeaPad 100S-14IBR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3050, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Weight: 1.43 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.