Lenovo logo

Lenovo IdeaPad Miix 700-12ISK Intel® Core™ m5 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79792
Info modified on:
14 Mar 2024, 18:50:26
Short summary description Lenovo IdeaPad Miix 700-12ISK Intel® Core™ m5 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad Miix 700-12ISK, 30.5 cm (12"), 2160 x 1440 pixels, 128 GB, 4 GB, Windows 10 Home, Black

Long summary description Lenovo IdeaPad Miix 700-12ISK Intel® Core™ m5 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad Miix 700-12ISK. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ m5, Processor: m5-6Y54. Internal memory: 4 GB. Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 780 g. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.