Lenovo logo

Lenovo E51-80 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27926
Info modified on:
23 Jan 2025, 18:46:16
Short summary description Lenovo E51-80 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo E51-80, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo E51-80 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo E51-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 2.36 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.