Lenovo E51-80, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 4 GB, 128 GB, Windows 7 Professional Preload
Lenovo E51-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional Preload. Product colour: Black. Weight: 2.36 kg