Lenovo logo

Lenovo IdeaPad Y700 14 Intel® Core™ i5 i5-6300HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R9 M375 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34010
Info modified on:
28 Jan 2025, 10:23:50
Short summary description Lenovo IdeaPad Y700 14 Intel® Core™ i5 i5-6300HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R9 M375 Windows 10 Home Black:

Lenovo IdeaPad Y700 14, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo IdeaPad Y700 14 Intel® Core™ i5 i5-6300HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R9 M375 Windows 10 Home Black:

Lenovo IdeaPad Y700 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.