Lenovo logo

Lenovo Yoga 500 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59691
Info modified on:
23 Jan 2025, 19:05:11
Short summary description Lenovo Yoga 500 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, White:

Lenovo Yoga 500, Intel® Core™ i7, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo Yoga 500 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, White:

Lenovo Yoga 500. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.