Lenovo logo

Lenovo B51-80 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56755
Info modified on:
28 Jan 2025, 10:13:29
Short summary description Lenovo B51-80 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Black:

Lenovo B51-80, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo B51-80 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Black:

Lenovo B51-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: AMD Radeon R5 M330. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.