Lenovo logo

Lenovo IdeaPad Z51-70 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M375 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13108
Info modified on:
27 Jan 2025, 08:21:45
Short summary description Lenovo IdeaPad Z51-70 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M375 Black, Silver:

Lenovo IdeaPad Z51-70, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad Z51-70 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M375 Black, Silver:

Lenovo IdeaPad Z51-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.