Lenovo Yoga 3, Intel® Core™ M, 0.8 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 8 GB, 128 GB
Lenovo Yoga 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor: M-5Y10c, Processor frequency: 0.8 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Orange