Lenovo logo

Lenovo ThinkCentre M58p + 22" + RAM Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business SFF PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48886
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M58p + 22" + RAM Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business SFF PC Black:

Lenovo ThinkCentre M58p + 22" + RAM, 3 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre M58p + 22" + RAM Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business SFF PC Black:

Lenovo ThinkCentre M58p + 22" + RAM. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 160 GB, Optical drive: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 280 W. Form factor: SFF. Product type: PC. Weight: 7.5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.