Lenovo logo

Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 3 TB HDD Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40201
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 3 TB HDD Black:

Lenovo EMC px4-400d, NAS, Mini Tower, Intel Atom®, D2701, 2 GB, DDR3

Long summary description Lenovo EMC px4-400d NAS Mini Tower Intel Atom® D2701 2 GB DDR3 3 TB HDD Black:

Lenovo EMC px4-400d. Type: NAS. Form factor: Mini Tower. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor: D2701, Processor frequency: 2.13 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 3 TB, Installed storage drive type: HDD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.