Lenovo logo

Lenovo ThinkVision T24v-30 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11454
Info modified on:
02 Jun 2025, 11:36:31
Short summary description Lenovo ThinkVision T24v-30 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision T24v-30, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T24v-30 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision T24v-30. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.