Lenovo ThinkPad X131e, Intel® Celeron®, 1.5 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB
Lenovo ThinkPad X131e. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black. Weight: 1.77 kg