Lenovo logo

Lenovo ThinkVision P24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92662
Info modified on:
05 Jun 2025, 16:13:44
Short summary description Lenovo ThinkVision P24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black:

Lenovo ThinkVision P24h-20, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision P24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black:

Lenovo ThinkVision P24h-20. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.