Lenovo logo

Lenovo ThinkVision T27q-20 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84138
Info modified on:
04 Mar 2025, 02:12:26
Short summary description Lenovo ThinkVision T27q-20 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:

Lenovo ThinkVision T27q-20, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 6 ms, Black

Long summary description Lenovo ThinkVision T27q-20 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:

Lenovo ThinkVision T27q-20. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.