Lenovo logo

Lenovo ThinkVision LT3053p LED display 76.2 cm (30") 2560 x 1600 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41304
Info modified on:
30 Dec 2024, 17:23:43
Short summary description Lenovo ThinkVision LT3053p LED display 76.2 cm (30") 2560 x 1600 pixels Black:

Lenovo ThinkVision LT3053p, 76.2 cm (30"), 2560 x 1600 pixels, LED, LED, 6 ms, Black

Long summary description Lenovo ThinkVision LT3053p LED display 76.2 cm (30") 2560 x 1600 pixels Black:

Lenovo ThinkVision LT3053p. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.