Lenovo logo

Lenovo IdeaPad Y40-70 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12086
Info modified on:
29 Jan 2025, 18:37:49
Short summary description Lenovo IdeaPad Y40-70 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD FreeDOS Black:

Lenovo IdeaPad Y40-70, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Y40-70 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD FreeDOS Black:

Lenovo IdeaPad Y40-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.