Lenovo logo

Lenovo IdeaPad U430p Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12906
Info modified on:
01 Feb 2025, 04:46:15
Short summary description Lenovo IdeaPad U430p Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver:

Lenovo IdeaPad U430p, Intel® Core™ i3, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad U430p Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Silver:

Lenovo IdeaPad U430p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Silver. Weight: 1.71 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.