Lenovo logo

Lenovo IdeaPad V4400u-IFI Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") 4 GB DDR2-SDRAM 516 GB HDD+SSD AMD Radeon HD 8670M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32876
Info modified on:
22 Jan 2025, 06:25:44
Short summary description Lenovo IdeaPad V4400u-IFI Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") 4 GB DDR2-SDRAM 516 GB HDD+SSD AMD Radeon HD 8670M Windows 8 Black:

Lenovo IdeaPad V4400u-IFI, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 4 GB, 516 GB, Windows 8

Long summary description Lenovo IdeaPad V4400u-IFI Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") 4 GB DDR2-SDRAM 516 GB HDD+SSD AMD Radeon HD 8670M Windows 8 Black:

Lenovo IdeaPad V4400u-IFI. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 516 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: AMD Radeon HD 8670M. Operating system installed: Windows 8. Product colour: Black. Weight: 1.79 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.