Lenovo logo

Lenovo Idea Tab S6000 Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96447
Info modified on:
10 Aug 2024, 09:50:29
Short summary description Lenovo Idea Tab S6000 Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

Lenovo Idea Tab S6000, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description Lenovo Idea Tab S6000 Mediatek 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

Lenovo Idea Tab S6000. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek, Processor: MT8125. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 560 g. Operating system installed: Android. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.