Lenovo logo

Lenovo IdeaPad G475 AMD E E-450 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127906
Info modified on:
22 Jan 2025, 04:54:10
Short summary description Lenovo IdeaPad G475 AMD E E-450 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

Lenovo IdeaPad G475, AMD E, 1.65 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad G475 AMD E E-450 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

Lenovo IdeaPad G475. Form factor: Clamshell. Processor family: AMD E, Processor: E-450, Processor frequency: 1.65 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD-RW. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.