Lenovo logo

Lenovo IdeaPad B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14864
Info modified on:
02 Feb 2025, 22:49:40
Short summary description Lenovo IdeaPad B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:

Lenovo IdeaPad B5400, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad B5400 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:

Lenovo IdeaPad B5400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-4000M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.