Lenovo logo

Lenovo IdeaPad Z500 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) FreeDOS White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41880
Info modified on:
23 Jan 2025, 18:48:14
Short summary description Lenovo IdeaPad Z500 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) FreeDOS White:

Lenovo IdeaPad Z500, Intel® Core™ i7, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1.01 TB

Long summary description Lenovo IdeaPad Z500 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) FreeDOS White:

Lenovo IdeaPad Z500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.01 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.