Lenovo logo

Lenovo IdeaPad Z470 Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M FreeDOS Pink

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32831
Info modified on:
28 Jan 2025, 10:54:51
Short summary description Lenovo IdeaPad Z470 Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M FreeDOS Pink:

Lenovo IdeaPad Z470, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 750 GB

Long summary description Lenovo IdeaPad Z470 Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M FreeDOS Pink:

Lenovo IdeaPad Z470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Pink

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.