Lenovo logo

Lenovo IdeaCentre C365 AMD A4 A4-6210 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103021
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre C365 AMD A4 A4-6210 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:

Lenovo IdeaCentre C365, 49.5 cm (19.5"), HD+, AMD A4, 6 GB, 1 TB, Windows 8.1

Long summary description Lenovo IdeaCentre C365 AMD A4 A4-6210 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:

Lenovo IdeaCentre C365. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: AMD A4, Processor frequency: 1.8 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive: DVD±RW. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.