Lenovo IdeaCentre C260, 49.5 cm (19.5"), HD+, Intel® Celeron®, 2 GB, 500 GB, Windows 8.1
Lenovo IdeaCentre C260. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Celeron®, Processor frequency: 2.41 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: White