Lenovo logo

Lenovo IdeaCentre Flex 20 Intel® Core™ i3 i3-4010U 49.5 cm (19.5") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14560
Info modified on:
26 Jun 2024, 10:24:35
Short summary description Lenovo IdeaCentre Flex 20 Intel® Core™ i3 i3-4010U 49.5 cm (19.5") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

Lenovo IdeaCentre Flex 20, 49.5 cm (19.5"), HD+, Intel® Core™ i3, 4 GB, 500 GB, Windows 8.1

Long summary description Lenovo IdeaCentre Flex 20 Intel® Core™ i3 i3-4010U 49.5 cm (19.5") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

Lenovo IdeaCentre Flex 20. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.