Lenovo logo

Lenovo IdeaCentre B340 Intel® Pentium® G645 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24536
Info modified on:
23 Jul 2024, 21:19:01
Short summary description Lenovo IdeaCentre B340 Intel® Pentium® G645 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre B340, 54.6 cm (21.5"), Full HD, Intel® Pentium®, 2 GB, 500 GB, Windows 8

Long summary description Lenovo IdeaCentre B340 Intel® Pentium® G645 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre B340. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 2.9 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive: DVD±RW. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.