Lenovo C240, 47 cm (18.5"), Intel® Celeron®, 2 GB, 500 GB, FreeDOS, Black
Lenovo C240. Display diagonal: 47 cm (18.5"). Processor family: Intel® Celeron®, Processor frequency: 1.1 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive: DVD-RW. Operating system installed: FreeDOS. Product colour: Black