Lenovo logo

Lenovo ThinkCentre M90p Intel® Core™ i5 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39495
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M90p Intel® Core™ i5 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M90p, 3.2 GHz, Intel® Core™ i5, 2 GB, 250 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkCentre M90p Intel® Core™ i5 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M90p. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Power supply: 280 W. Form factor: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.