Lenovo logo

Lenovo 4ZC7A15124 memory module 64 GB 1 x 64 GB DDR4 3200 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
324178
Info modified on:
14 Mar 2024, 18:48:33
Short summary description Lenovo 4ZC7A15124 memory module 64 GB 1 x 64 GB DDR4 3200 MHz:

Lenovo 4ZC7A15124, 64 GB, 1 x 64 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description Lenovo 4ZC7A15124 memory module 64 GB 1 x 64 GB DDR4 3200 MHz:

Lenovo 4ZC7A15124. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.