Lenovo logo

Lenovo 4X90V55523 laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288547
Info modified on:
21 May 2025, 15:38:03
Short summary description Lenovo 4X90V55523 laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C:

Lenovo 4X90V55523, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, MicroSD (TransFlash), SD, HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, CB, FCC, ICES, CE, RCM, VCCI, BSMI, Ukraine, EAC, KC, 3 A, USB

Long summary description Lenovo 4X90V55523 laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C:

Lenovo 4X90V55523. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Compatible memory cards: MicroSD (TransFlash), SD, Hub interfaces: HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Certification: CB, FCC, ICES, CE, RCM, VCCI, BSMI, Ukraine, EAC, KC. Input operating current: 3 A, Power supply type: USB. Windows operating systems supported: Windows 10. Width: 247 mm, Depth: 49.6 mm, Height: 13 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.