Lenovo logo

Lenovo ThinkPad OneLink Dock Wired Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96487
Info modified on:
14 Mar 2024, 18:46:21
Short summary description Lenovo ThinkPad OneLink Dock Wired Black:

Lenovo ThinkPad OneLink Dock, Wired, 10,1000 Mbit/s, 1000BASE-T, 10BASE-F, Black, NOM, SAR, Ukraine CoC, KEBS, KUCAS, BSMI, CCC, VCCI, CECP, C-Tick, CB, CE, SASO, SONCAP, TuV Mark,..., -5 - 40 °C

Long summary description Lenovo ThinkPad OneLink Dock Wired Black:

Lenovo ThinkPad OneLink Dock. Connectivity technology: Wired. Ethernet LAN data rates: 10,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 10BASE-F. Product colour: Black, Certification: NOM, SAR, Ukraine CoC, KEBS, KUCAS, BSMI, CCC, VCCI, CECP, C-Tick, CB, CE, SASO, SONCAP, TuV Mark,.... Width: 38 mm, Depth: 91 mm, Height: 135 mm. Cables included: DC

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.