Lenovo logo

Lenovo ThinkPad W500 Intel® Core™2 Duo P9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 128 GB AMD Mobility FireGL V5700 Windows XP Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95383
Info modified on:
02 Feb 2025, 23:01:12
Short summary description Lenovo ThinkPad W500 Intel® Core™2 Duo P9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 128 GB AMD Mobility FireGL V5700 Windows XP Professional Black:

Lenovo ThinkPad W500, Intel® Core™2 Duo, 2.66 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad W500 Intel® Core™2 Duo P9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 128 GB AMD Mobility FireGL V5700 Windows XP Professional Black:

Lenovo ThinkPad W500. Processor family: Intel® Core™2 Duo, Processor: P9600, Processor frequency: 2.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Optical drive: DVD-RW. Discrete graphics card model: AMD Mobility FireGL V5700. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 2.63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.