Lenovo ThinkCentre M72E, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD±RW, Windows 8 Pro
Lenovo ThinkCentre M72E. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7350. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Form factor: Tower. Product type: PC