Lenovo logo

Lenovo ThinkCentre M72e Intel® Core™ i5 i5-3570 4 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47051
Info modified on:
23 Jul 2024, 21:16:59
Short summary description Lenovo ThinkCentre M72e Intel® Core™ i5 i5-3570 4 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M72e, 3.4 GHz, Intel® Core™ i5, 4 GB, 250 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M72e Intel® Core™ i5 i5-3570 4 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M72e. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor: i5-3570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 250 GB, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Form factor: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.