Lenovo ThinkCentre Edge 72, 2.9 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Professional
Lenovo ThinkCentre Edge 72. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor: i5-3470S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC