Lenovo logo

Lenovo ThinkCentre Edge 92z Intel® Core™ i7 i7-3770S 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24213
Info modified on:
23 Jul 2024, 21:16:51
Short summary description Lenovo ThinkCentre Edge 92z Intel® Core™ i7 i7-3770S 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black:

Lenovo ThinkCentre Edge 92z, 54.6 cm (21.5"), Full HD, Intel® Core™ i7, 4 GB, 1 TB, Windows 8 Pro

Long summary description Lenovo ThinkCentre Edge 92z Intel® Core™ i7 i7-3770S 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black:

Lenovo ThinkCentre Edge 92z. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Built-in camera. Optical drive: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.