Lenovo ThinkCentre Edge 92, 3.4 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 7 Professional
Lenovo ThinkCentre Edge 92. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor: i5-3570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7450. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Form factor: Tower. Product type: PC