Lenovo logo

Lenovo ThinkCentre M72e Intel® Core™ i3 i3-3220T 2 GB DDR3-SDRAM 500 GB HDD FreeDOS PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29153
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M72e Intel® Core™ i3 i3-3220T 2 GB DDR3-SDRAM 500 GB HDD FreeDOS PC Black:

Lenovo ThinkCentre M72e, 2.8 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD-RW, FreeDOS

Long summary description Lenovo ThinkCentre M72e Intel® Core™ i3 i3-3220T 2 GB DDR3-SDRAM 500 GB HDD FreeDOS PC Black:

Lenovo ThinkCentre M72e. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i3, Processor: i3-3220T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: FreeDOS. Power supply: 65 W. Product type: PC. Weight: 1.32 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.