Lenovo logo

Lenovo GemPC400 Compact SmartCard Reader Writer card reader PCMCIA

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62312
Info modified on:
25 Feb 2025, 18:22:44
Short summary description Lenovo GemPC400 Compact SmartCard Reader Writer card reader PCMCIA:

Lenovo GemPC400 Compact SmartCard Reader Writer, PCMCIA, 20 g, Microsoft Windows XP / Windows 2000 / Windows NT 4.0, 54 x 5 x 85 mm

Long summary description Lenovo GemPC400 Compact SmartCard Reader Writer card reader PCMCIA:

Lenovo GemPC400 Compact SmartCard Reader Writer. Host interface: PCMCIA. Weight: 20 g. Compatible operating systems: Microsoft Windows XP / Windows 2000 / Windows NT 4.0. Dimensions (WxDxH): 54 x 5 x 85 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.