Lenovo logo

Lenovo ThinkPad T400 + mini dock Intel® Core™2 Duo P8400 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB AMD Mobility Radeon HD 3470 Windows XP Professional Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36458
Info modified on:
22 Jan 2025, 06:21:18
Short summary description Lenovo ThinkPad T400 + mini dock Intel® Core™2 Duo P8400 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB AMD Mobility Radeon HD 3470 Windows XP Professional Black:

Lenovo ThinkPad T400 + mini dock, Intel® Core™2 Duo, 2.26 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad T400 + mini dock Intel® Core™2 Duo P8400 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB AMD Mobility Radeon HD 3470 Windows XP Professional Black:

Lenovo ThinkPad T400 + mini dock. Processor family: Intel® Core™2 Duo, Processor: P8400, Processor frequency: 2.26 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive: DVD-RW. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 2.14 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.