Lenovo ThinkCentre M82, 3.3 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Professional
Lenovo ThinkCentre M82. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor: i5-3550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Form factor: Mini Tower. Product type: PC. Product colour: Black