Lenovo logo

Lenovo ThinkPad T430 Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 180 GB SSD NVIDIA® NVS™ 5400M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55569
Info modified on:
22 Jan 2025, 05:48:44
Short summary description Lenovo ThinkPad T430 Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 180 GB SSD NVIDIA® NVS™ 5400M Windows 7 Professional Black:

Lenovo ThinkPad T430, Intel® Core™ i5, 2.9 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 180 GB

Long summary description Lenovo ThinkPad T430 Intel® Core™ i5 i5-3380M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 180 GB SSD NVIDIA® NVS™ 5400M Windows 7 Professional Black:

Lenovo ThinkPad T430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3380M, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.