Lenovo logo

Lenovo ThinkBook 16p AMD Ryzen™ 5 6600H Laptop 40.6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Turkish Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11231
Info modified on:
08 Nov 2024, 05:28:42
Short summary description Lenovo ThinkBook 16p AMD Ryzen™ 5 6600H Laptop 40.6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Turkish Grey:

Lenovo ThinkBook 16p, AMD Ryzen™ 5, 3.3 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkBook 16p AMD Ryzen™ 5 6600H Laptop 40.6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Turkish Grey:

Lenovo ThinkBook 16p. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor: 6600H, Processor frequency: 3.3 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M, Discrete graphics card model: NVIDIA GeForce RTX 3060. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.